Busch Vacuum Solutions Single-Stage Liquid Ring Vacuum Pump Dolphin LA 3809 / 5109 A

Description
Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 35 cfm to over 3000 cfm Ultimate pressure to 100 torr (26 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge
Request a Quote Datasheet
Description
Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 35 cfm to over 3000 cfm Ultimate pressure to 100 torr (26 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 3809 / 5109 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Single-Stage Liquid Ring Vacuum Pump
Dolphin LA 3809 / 5109 A
Single-Stage Liquid Ring Vacuum Pump Dolphin LA 3809 / 5109 A
Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product. Features Suction capacity from 35 cfm to over 3000 cfm Ultimate pressure to 100 torr (26 HgV) Available in a wide range of materials Minimal moving/contacting parts allowing ease of service and maintenance Single mechanical seals standard Low vibration and noise level Reliability ANSI flanges and NEMA motors Some models are directly interchangeable with other brands Low heat emission Oil free discharge

Our Dolphin LA range of liquid ring vacuum pumps are well suited for wet and corrosive applications. They combine the benefits of high efficiency from a compact rugged machine, and reduced running cost from a competitive product.

Features

  • Suction capacity from 35 cfm to over 3000 cfm
  • Ultimate pressure to 100 torr (26 HgV)
  • Available in a wide range of materials
  • Minimal moving/contacting parts allowing ease of service and maintenance
  • Single mechanical seals standard
  • Low vibration and noise level
  • Reliability
  • ANSI flanges and NEMA motors
  • Some models are directly interchangeable with other brands
  • Low heat emission
  • Oil free discharge
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Dolphin LA 3809 / 5109 A
Product Name Single-Stage Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
Pumping Speed 1530 to 3096 CFM (2602 to 5265 m³/hr)
Ultimate Vacuum 100 torr (26.0 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Dry Screw Vacuum Pump - COBRA NX 0950 A PLUS - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump; Combination
Pumping Speed 530 CFM (901 m³/hr)
Ultimate Vacuum 0.0075 torr (29.9 in Hg vac)
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LR 1560 / 2200 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LG  1910 / 2680 - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump
Mechanical Liquid Ring
View Details
Two-Stage Liquid Ring Vacuum Pump - Dolphin LB 0857, 1207, 1507, 1757 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details