Budnick Converting, Inc. Weatherable Masking Tape PG20

Description
PG20 is a weatherable masking tape utilizing an aluminum, black, saturate crepe paper backing to protect from the effects of ultraviolet light. The product can be used in outdoor applications for periods up to 30 days.
Request a Quote
Description
PG20 is a weatherable masking tape utilizing an aluminum, black, saturate crepe paper backing to protect from the effects of ultraviolet light. The product can be used in outdoor applications for periods up to 30 days.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Weatherable Masking Tape - PG20 - Budnick Converting, Inc.
Columbia, IL, USA
Weatherable Masking Tape
PG20
Weatherable Masking Tape PG20
PG20 is a weatherable masking tape utilizing an aluminum, black, saturate crepe paper backing to protect from the effects of ultraviolet light. The product can be used in outdoor applications for periods up to 30 days.

PG20 is a weatherable masking tape utilizing an aluminum, black, saturate crepe paper backing to protect from the effects of ultraviolet light. The product can be used in outdoor applications for periods up to 30 days.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Industrial Tapes
Product Number PG20
Product Name Weatherable Masking Tape
Adhesive Crepe Paper
Unlock Full Specs
to access all available technical data

Similar Products

Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Specs
Thickness 0.0150 inches (0.3810 mm)
Adhesive Aluminum
Peel 3.12 lbs/in (5.47 N/cm)
View Details
High Temperature Masking Tape - PG21A - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0072 inches (0.1829 mm)
Adhesive Crepe Paper
View Details
Co-Extruded Multi-Polymer Tape - 2A25 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Double Coated Crepe Paper - 3589 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated Crepe Paper
Thickness 0.0060 inches (0.1524 mm)
Adhesive Crepe Paper
View Details