Budnick Converting, Inc. Polyurethane Foam ISOLOSS™ LS-2006

Description
3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A unique combination of design features allow for custom-made solutions for different applications. ISOLOSS™ LS-2006 Density: 20 lb/ft3
Request a Quote
Description
3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A unique combination of design features allow for custom-made solutions for different applications. ISOLOSS™ LS-2006 Density: 20 lb/ft3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Foam - ISOLOSS™ LS-2006 - Budnick Converting, Inc.
Columbia, IL, USA
Polyurethane Foam
ISOLOSS™ LS-2006
Polyurethane Foam ISOLOSS™ LS-2006
3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A unique combination of design features allow for custom-made solutions for different applications. ISOLOSS™ LS-2006 Density: 20 lb/ft3

3M ISOLOSS™ LS Polyurethane Foams have a low compression set, high durability, and broad operating temperature ranges. These all-purpose foams come in a wide range of densities and thicknesses. A unique combination of design features allow for custom-made solutions for different applications. ISOLOSS™ LS-2006 Density: 20 lb/ft3

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Industrial Tapes
Product Number ISOLOSS™ LS-2006
Product Name Polyurethane Foam
Thickness 0.0600 inches (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Skived PTFE Tape - 2045-6 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0075 inches (0.1905 mm)
Adhesive PTFE - Skived
View Details
Double Coated PE Foam Tape - 6181 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0320 inches (0.8128 mm)
Adhesive PE - Polyethylene
View Details
PTFE/Foam Laminate - 950-55 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Thickness 0.0550 inches (1.4 mm)
Adhesive PTFE - Extruded
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0676 inches (1.72 mm)
Adhesive PE - Polyethylene
View Details