Budnick Converting, Inc. Premium Dead-Soft Foil Tape 360-17

Description
360-17 is a 17mil, aluminum foil backed sealant tape, primarily used for indoor or outdoor sealing of low, medium & high pressure HVAC duct systems.
Request a Quote
Description
360-17 is a 17mil, aluminum foil backed sealant tape, primarily used for indoor or outdoor sealing of low, medium & high pressure HVAC duct systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Premium Dead-Soft Foil Tape - 360-17 - Budnick Converting, Inc.
Columbia, IL, USA
Premium Dead-Soft Foil Tape
360-17
Premium Dead-Soft Foil Tape 360-17
360-17 is a 17mil, aluminum foil backed sealant tape, primarily used for indoor or outdoor sealing of low, medium & high pressure HVAC duct systems.

360-17 is a 17mil, aluminum foil backed sealant tape, primarily used for indoor or outdoor sealing of low, medium & high pressure HVAC duct systems.

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Industrial Tapes
Product Number 360-17
Product Name Premium Dead-Soft Foil Tape
Thickness 0.0170 inches (0.4318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Coated Aluminum - 351-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Coated Aluminum
Thickness 0.0070 inches (0.1778 mm)
Adhesive Aluminum
View Details
Polyethylene Film - 243PE - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene Film
Adhesive PE - Polyethylene
Carrier / Backing Plastic / Polymer
View Details
Premium Foil Tape - 324A - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0040 inches (0.1016 mm)
Adhesive Aluminum
View Details
General Purpose Glass Cloth Tape - 3615 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0075 inches (0.1905 mm)
Adhesive Fiberglass
View Details