Budnick Converting, Inc. High Performance Polyester Box Sealing Tape 227

Description
227 is a 3.0 mil polyester coated with an aggressive high tack thermoplastic adhesive. Available as 227-00 (Clear) and 227-04 (Tan).
Request a Quote
Description
227 is a 3.0 mil polyester coated with an aggressive high tack thermoplastic adhesive. Available as 227-00 (Clear) and 227-04 (Tan).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Performance Polyester Box Sealing Tape - 227 - Budnick Converting, Inc.
Columbia, IL, USA
High Performance Polyester Box Sealing Tape
227
High Performance Polyester Box Sealing Tape 227
227 is a 3.0 mil polyester coated with an aggressive high tack thermoplastic adhesive. Available as 227-00 (Clear) and 227-04 (Tan).

227 is a 3.0 mil polyester coated with an aggressive high tack thermoplastic adhesive. Available as 227-00 (Clear) and 227-04 (Tan).

Supplier's Site

Technical Specifications

  Budnick Converting, Inc.
Product Category Industrial Tapes
Product Number 227
Product Name High Performance Polyester Box Sealing Tape
Thickness 0.0030 inches (0.0762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Co-Extruded Multi-Polymer Tape - 2A88 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
Skived PTFE Tape - 2045-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive PTFE - Skived
View Details
Foil/Skrim/Kraft Tape - 291 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Adhesive Aluminum
Peel 4.38 lbs/in (7.66 N/cm)
View Details
Double Coated Black Polyethylene Foam - 1316 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PE - Polyethylene
View Details