Brush Research Manufacturing Co., Inc. The Flex-Hone® Tool BC 5.5mm

Description
The Diamond Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 20mm in diameter. Other sizes are available by special order. Designed for surface finishing and cross hole deburring of harder materials such as carbide, ceramic and space age alloys, this cylinder hone is an efficient solution to your tough applications. Our Diamond Flex Hone is available in three different grit selections.
Description
The Diamond Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 20mm in diameter. Other sizes are available by special order. Designed for surface finishing and cross hole deburring of harder materials such as carbide, ceramic and space age alloys, this cylinder hone is an efficient solution to your tough applications. Our Diamond Flex Hone is available in three different grit selections.

Suppliers

Company
Product
Description
Supplier Links
The Flex-Hone® Tool - BC 5.5mm - Brush Research Manufacturing Co., Inc.
Los Angeles, CA, USA
The Flex-Hone® Tool
BC 5.5mm
The Flex-Hone® Tool BC 5.5mm
The Diamond Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 20mm in diameter. Other sizes are available by special order. Designed for surface finishing and cross hole deburring of harder materials such as carbide, ceramic and space age alloys, this cylinder hone is an efficient solution to your tough applications. Our Diamond Flex Hone is available in three different grit selections.

The Diamond Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 20mm in diameter. Other sizes are available by special order. Designed for surface finishing and cross hole deburring of harder materials such as carbide, ceramic and space age alloys, this cylinder hone is an efficient solution to your tough applications. Our Diamond Flex Hone is available in three different grit selections.

Supplier's Site
The Flex-Hone® Tool - BC 5.5mm - Brush Research Manufacturing Co., Inc.
Los Angeles, CA, USA
The Flex-Hone® Tool
BC 5.5mm
The Flex-Hone® Tool BC 5.5mm
The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.

The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.

Supplier's Site

Technical Specifications

  Brush Research Manufacturing Co., Inc.
Product Category Hones and Honing Tools
Product Number BC 5.5mm
Product Name The Flex-Hone® Tool
Form Honing or Sharpening Stone
Unlock Full Specs
to access all available technical data

Similar Products

Honing Steels - 2394082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Abrasive / Stone Diamond
Applications & Coarseness Fine / Stoning
Width 0.7480 inch (19 mm)
View Details
The Flex-Hone® Tool - BC 11mm - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Form Honing or Sharpening Stone
View Details
Ultraform Diamond Stones -  - DME Company
Specs
Form Sharpening Stone
Abrasive / Stone Diamond
Width 0.1181 to 0.1969 inch (3 to 5 mm)
View Details
Honing Tool - GHTS Series - Sunnen Products Company
Sunnen Products Company
Specs
Form Honing Stick
Abrasive / Stone Cubic Boron Nitride; Diamond
Applications & Coarseness Internal
View Details