Brush Research Manufacturing Co., Inc. The Flex-Hone® Tool BC 12mm

Description
The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.
Description
The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.

Suppliers

Company
Product
Description
Supplier Links
The Flex-Hone® Tool - BC 12mm - Brush Research Manufacturing Co., Inc.
Los Angeles, CA, USA
The Flex-Hone® Tool
BC 12mm
The Flex-Hone® Tool BC 12mm
The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.

The BC Series Flex-Hone tool is designed for use on any type or size of cylinder from 4mm up to 3" in diameter. This cylinder hone is designed for surface finishing and cross hole deburring in brake cylinders, wheel cylinders, hydraulics, pneumatics and valve guides. Additional abrasive types and grits are available.

Supplier's Site

Technical Specifications

  Brush Research Manufacturing Co., Inc.
Product Category Hones and Honing Tools
Product Number BC 12mm
Product Name The Flex-Hone® Tool
Form Honing or Sharpening Stone
Unlock Full Specs
to access all available technical data

Similar Products

Cylinder Hones - 3883640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bore / Shank 1.97 to 5.31 inch (50 to 135 mm)
Length / Height 3.94 inch (100 mm)
Grit Size 220
View Details
Swiss Needle File 6.25, Microfinishing Tools - SNF-6 - Titan Tool Supply, Inc.
Specs
Form Abrasive File
Abrasive / Stone Chromium Steel
Length / Height 6.25 inch (159 mm)
View Details
Flex-Hone Flexible Honing Tool, Silicon Carbide Grit - 0329600 - Abtex Corporation
Specs
Form Honing or Sharpening Stone
Abrasive / Stone Silicon Carbide
Applications & Coarseness 80 to 220 Grit
View Details
The Flex-Hone® Tool - BC 8mm - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Form Honing or Sharpening Stone
View Details