Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules HFCT-5208MZ

Description
Win Source Part Number: 1215541-HFCT-5208MZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: SC Duplex Package: Bulk Applications: General Purpose Standard Package: 1 Data Rate: 622Mbps Wavelength: 1330nm Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole ECCN: 5A991B5A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: AVGAVGHFCT-5208MZ,21 56-HFCT-5208MZ
Request a Quote Datasheet
Description
Win Source Part Number: 1215541-HFCT-5208MZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: SC Duplex Package: Bulk Applications: General Purpose Standard Package: 1 Data Rate: 622Mbps Wavelength: 1330nm Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole ECCN: 5A991B5A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: AVGAVGHFCT-5208MZ,21 56-HFCT-5208MZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1215541-HFCT-5208MZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1215541-HFCT-5208MZ
Optoelectronics - Fiber Optics - Transceiver Modules 1215541-HFCT-5208MZ
Win Source Part Number: 1215541-HFCT-5208MZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: SC Duplex Package: Bulk Applications: General Purpose Standard Package: 1 Data Rate: 622Mbps Wavelength: 1330nm Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole ECCN: 5A991B5A Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: AVGAVGHFCT-5208MZ,21 56-HFCT-5208MZ

Win Source Part Number: 1215541-HFCT-5208MZ
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: SC Duplex
Package: Bulk
Applications: General Purpose
Standard Package: 1
Data Rate: 622Mbps
Wavelength: 1330nm
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
ECCN: 5A991B5A
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Broadcom Limited
Other Names: AVGAVGHFCT-5208MZ,2156-HFCT-5208MZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1215541-HFCT-5208MZ
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data