Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5963ALZ HFBR-5963ALZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 758721-HFBR-5963ALZ Mounting Style: Through Hole Connector Type: LC Duplex Applications: Ethernet Data Rate: 155MBd Wavelength: 1300nm Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 758721-HFBR-5963ALZ Mounting Style: Through Hole Connector Type: LC Duplex Applications: Ethernet Data Rate: 155MBd Wavelength: 1300nm Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5963ALZ - 758721-HFBR-5963ALZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5963ALZ
758721-HFBR-5963ALZ
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5963ALZ 758721-HFBR-5963ALZ
Manufacturer: Broadcom Limited Win Source Part Number: 758721-HFBR-5963ALZ Mounting Style: Through Hole Connector Type: LC Duplex Applications: Ethernet Data Rate: 155MBd Wavelength: 1300nm Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 758721-HFBR-5963ALZ
Mounting Style: Through Hole
Connector Type: LC Duplex
Applications: Ethernet
Data Rate: 155MBd
Wavelength: 1300nm
Categories: Optoelectronics
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 758721-HFBR-5963ALZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5963ALZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4288A - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 2307767 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - 591-1098-ND - DigiKey
Specs
Operating Temperature -30.0 to 70.0 C (-22.0 to 158.0 F)
Operating Frequency 850 to 1900 MHz
Package Type Plugin; Module
View Details
3 suppliers
Class 1 Surface Mount Bluetooth Board - BT44-111S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details