Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E5APZ HFBR-57E5APZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180226-HFBR-57E5APZ Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet Data Rate: 125MBd Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180226-HFBR-57E5APZ Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet Data Rate: 125MBd Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E5APZ - 1180226-HFBR-57E5APZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E5APZ
1180226-HFBR-57E5APZ
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E5APZ 1180226-HFBR-57E5APZ
Manufacturer: Broadcom Limited Win Source Part Number: 1180226-HFBR-57E5APZ Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet Data Rate: 125MBd Wavelength: 1310nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180226-HFBR-57E5APZ
Mounting Style: Pluggable, SFP
Connector Type: LC Duplex
Applications: Ethernet
Data Rate: 125MBd
Wavelength: 1310nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1180226-HFBR-57E5APZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E5APZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 6171811 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
View Details
2 GHz Wi-Fi 6 Front End Module - QPF4206 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2412 to 2484 MHz
View Details
RF Transceiver Modules and Modems - 602-2005-ND - DigiKey
Specs
RF Modulation Frequency Shift Key
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers