Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5720ALP HFBR-5720ALP

Description
Manufacturer: Broadcom Limited Win Source Part Number: 776005-HFBR-5720ALP Connector Type: LC Duplex Applications: General Data Transfer Mounting: Pluggable, SFP Operating Supply Voltage: 3.3V Data Rate: 2.125Gbps Part Status: Obsolete(EOL) Family Name: HFBR-5720ALP Wavelength: 850nm Categories: Optoelectronics Alternative Parts (Cross-Reference): AFBR-57M5AP; AFBR-57M5APZ-TE2; AFBR-57M5APZ; AFBR-57M5APZ-TE1; Introduction Date: April 17, 2002 ECCN: 5A991.b.5.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 776005-HFBR-5720ALP Connector Type: LC Duplex Applications: General Data Transfer Mounting: Pluggable, SFP Operating Supply Voltage: 3.3V Data Rate: 2.125Gbps Part Status: Obsolete(EOL) Family Name: HFBR-5720ALP Wavelength: 850nm Categories: Optoelectronics Alternative Parts (Cross-Reference): AFBR-57M5AP; AFBR-57M5APZ-TE2; AFBR-57M5APZ; AFBR-57M5APZ-TE1; Introduction Date: April 17, 2002 ECCN: 5A991.b.5.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5720ALP - 776005-HFBR-5720ALP - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5720ALP
776005-HFBR-5720ALP
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5720ALP 776005-HFBR-5720ALP
Manufacturer: Broadcom Limited Win Source Part Number: 776005-HFBR-5720ALP Connector Type: LC Duplex Applications: General Data Transfer Mounting: Pluggable, SFP Operating Supply Voltage: 3.3V Data Rate: 2.125Gbps Part Status: Obsolete(EOL) Family Name: HFBR-5720ALP Wavelength: 850nm Categories: Optoelectronics Alternative Parts (Cross-Reference): AFBR-57M5AP; AFBR-57M5APZ-TE2; AFBR-57M5APZ; AFBR-57M5APZ-TE1; Introduction Date: April 17, 2002 ECCN: 5A991.b.5.a Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 776005-HFBR-5720ALP
Connector Type: LC Duplex
Applications: General Data Transfer
Mounting: Pluggable, SFP
Operating Supply Voltage: 3.3V
Data Rate: 2.125Gbps
Part Status: Obsolete(EOL)
Family Name: HFBR-5720ALP
Wavelength: 850nm
Categories: Optoelectronics
Alternative Parts (Cross-Reference): AFBR-57M5AP; AFBR-57M5APZ-TE2; AFBR-57M5APZ; AFBR-57M5APZ-TE1;
Introduction Date: April 17, 2002
ECCN: 5A991.b.5.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 776005-HFBR-5720ALP
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5720ALP
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
2 GHz Wi-Fi 7 Medium Power Non-linear Front End Module - QPF4202 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57B4APZ - 911196-AFBR-57B4APZ - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Plugin; Pluggable, SFP
View Details