Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5710LP HFBR-5710LP

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180225-HFBR-5710LP Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet Data Rate: 1.25Gbd Wavelength: 850nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180225-HFBR-5710LP Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet Data Rate: 1.25Gbd Wavelength: 850nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5710LP - 1180225-HFBR-5710LP - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5710LP
1180225-HFBR-5710LP
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5710LP 1180225-HFBR-5710LP
Manufacturer: Broadcom Limited Win Source Part Number: 1180225-HFBR-5710LP Mounting Style: Pluggable, SFP Connector Type: LC Duplex Applications: Ethernet Data Rate: 1.25Gbd Wavelength: 850nm Categories: Optoelectronics Status: Obsolete Manufacturer Homepage: www.home.agilent.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180225-HFBR-5710LP
Mounting Style: Pluggable, SFP
Connector Type: LC Duplex
Applications: Ethernet
Data Rate: 1.25Gbd
Wavelength: 850nm
Categories: Optoelectronics
Status: Obsolete
Manufacturer Homepage: www.home.agilent.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1180225-HFBR-5710LP
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-5710LP
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.5 - 4 GHz S-Band Receive VGA Module - QPM2101 - Qorvo
Specs
Applications Military / Defense; Radar Systems
Features RoHS
Operating Frequency 2500 to 4000 MHz
View Details
RF Modules - 2307768 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - HFBR-57E0APZ - 920189-HFBR-57E0APZ - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Plugin; Pluggable, SFP
View Details