Broadcom Inc. 1 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-1522Z

Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet
Description
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant - HFBR-1522Z - Broadcom Inc.
San Jose, CA, USA
1 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant
HFBR-1522Z
1 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant HFBR-1522Z
The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation , EMI/RFI immunity or data security. The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

The Versatile Link series is a complete family of fiber optic link components for applications requiring a low cost solution. The HFBR-0500Z series includes transmitters, receivers, connectors and cable specified for easy design. This series of components is ideal for solving problems with voltage isolation/insulation, EMI/RFI immunity or data security.
The optical link design is simplified by the logic compatible receivers and complete specifications for each component. The key optical and electrical parameters of links configured with the HFBR-0500Z family are fully guaranteed from 0° to 70°C.

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2044-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2044-ND
Fiber Optic Transmitters - Discrete 516-2044-ND
Fiber Optic Transmitter 660nm 2.02V 80mA Versatile Link

Fiber Optic Transmitter 660nm 2.02V 80mA Versatile Link

Buy Now Datasheet
Fibre Optic Transmitters - 8019248P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019248P
Fibre Optic Transmitters 8019248P
Broadcom HFBR-1522Z

Broadcom HFBR-1522Z

Supplier's Site
Fibre Optic Transmitters - 8019248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
8019248
Fibre Optic Transmitters 8019248
Broadcom HFBR-1522Z

Broadcom HFBR-1522Z

Supplier's Site
Fibre Optic Transmitters - 1894821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894821
Fibre Optic Transmitters 1894821
Broadcom HFBR-1522Z

Broadcom HFBR-1522Z

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1522Z 516-2044-ND 8019248P 8019248
Product Name 1 MBd High Performance Link Transmitter for Industrial Applications, Horizontal Package, 1x4, RoHS Compliant Fiber Optic Transmitters - Discrete Fibre Optic Transmitters Fibre Optic Transmitters
Packaging Type 1 x 4 Horizontal Package
Light Source Light Emitting Diode
Cable Type Multimode
Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Maximum Optical Output Power -4.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458685 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Fibre Optic Transmitters - 227957 - RS Components, Ltd.
Specs
Data Rate 0.0500 Gbps
Wavelength 685 nm (6850 Å)
Rise Time 5 ns
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
L-Band RF Analog Fiber Optic Transmitter - MPS-2310TX - Microwave Photonic Systems, Inc.
Specs
Light Source Laser Diode
Connector Type FC (optional feature); SC (optional feature)
Wavelength 1310 to 1550 nm (13100 to 15500 Å)
View Details