Broadcom Inc. Optical Transmitter for Industrial Applications with Threaded ST Port HFBR-1414PTZ

Description
The HFBR-1414PTZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x6Z, the 125 MHz analog receiver, data rates of up to 160 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.
Request a Quote Datasheet
Description
The HFBR-1414PTZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x6Z, the 125 MHz analog receiver, data rates of up to 160 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Transmitter for Industrial Applications with Threaded ST Port - HFBR-1414PTZ - Broadcom Inc.
San Jose, CA, USA
Optical Transmitter for Industrial Applications with Threaded ST Port
HFBR-1414PTZ
Optical Transmitter for Industrial Applications with Threaded ST Port HFBR-1414PTZ
The HFBR-1414PTZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x6Z, the 125 MHz analog receiver, data rates of up to 160 MBd can be attained. The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.

The HFBR-1414PTZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several kilometers. When paired with the Avago HFBR-24x6Z, the 125 MHz analog receiver, data rates of up to 160 MBd can be attained.

The improved protection option “P” shows an increased ESD resistance to the pins. This integrated solution is realized by including a Zener diode in parallel to the LED.

Supplier's Site
Optoelectronics - Fiber Optics - Transmitters - Discrete - 1193688-HFBR-1414PTZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transmitters - Discrete
1193688-HFBR-1414PTZ
Optoelectronics - Fiber Optics - Transmitters - Discrete 1193688-HFBR-1414PTZ
Win Source Part Number: 1193688-HFBR-1414PTZ Category: Optoelectronics>Fibe r Optics - Transmitters - Discrete Series: HFBR-14xxZ Connector Type: ST Package: Bulk Standard Package: 60 Capacitance: 55 pF Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.7V Wavelength: 820nm Alternative Parts (Cross-Reference): HFBR1414PTZ; ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-3620,HFBR-1414PT Z-ND Base Product Number: HFBR-1414

Win Source Part Number: 1193688-HFBR-1414PTZ
Category: Optoelectronics>Fiber Optics - Transmitters - Discrete
Series: HFBR-14xxZ
Connector Type: ST
Package: Bulk
Standard Package: 60
Capacitance: 55 pF
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.7V
Wavelength: 820nm
Alternative Parts (Cross-Reference): HFBR1414PTZ;
ECCN: 5A991B1
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Broadcom Limited
Other Names: 516-3620,HFBR-1414PTZ-ND
Base Product Number: HFBR-1414

Buy Now Datasheet
Fiber Optic Transmitters - Discrete - 516-3620-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-3620-ND
Fiber Optic Transmitters - Discrete 516-3620-ND
Fiber Optic Transmitter 820nm 1.7V 60mA ST

Fiber Optic Transmitter 820nm 1.7V 60mA ST

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number HFBR-1414PTZ 1193688-HFBR-1414PTZ 516-3620-ND
Product Name Optical Transmitter for Industrial Applications with Threaded ST Port Optoelectronics - Fiber Optics - Transmitters - Discrete Fiber Optic Transmitters - Discrete
Packaging Type Low-cost, Dual-inline Package that is Made of High Strength, Heat Resistant, Chemically Resistant, and UL 94V-O Flame Retardant Plastic
Light Source Light Emitting Diode
Cable Type Multimode
Connector Type ST ST
Wavelength 850 nm (8500 Å) 820 nm (8200 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458681 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details
1.5 µm Cooled DFB MSA TOSA, 200km, TDM, DWDM & CWDM - 1611 - Broadcom Inc.
Specs
Packaging Type Metallized Ceramic
Light Source Laser Diode
Connector Type LC
View Details