Broadcom Inc. Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414MZ HFBR-1414MZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180187-HFBR-1414MZ Connector Type: ST Capacitance: 55pF Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 1.8V Current - DC Forward (If) (Maximum): 100mA Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1180187-HFBR-1414MZ Connector Type: ST Capacitance: 55pF Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 1.8V Current - DC Forward (If) (Maximum): 100mA Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414MZ - 1180187-HFBR-1414MZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414MZ
1180187-HFBR-1414MZ
Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414MZ 1180187-HFBR-1414MZ
Manufacturer: Broadcom Limited Win Source Part Number: 1180187-HFBR-1414MZ Connector Type: ST Capacitance: 55pF Family Name: HFBR-1414 Wavelength: 820nm Categories: Optoelectronics Manufacturer Homepage: www.avagotech.com Voltage - DC Reverse (Vr) (Maximum): 1.8V Current - DC Forward (If) (Maximum): 100mA Introduction Date: January 01, 2006 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.7V

Manufacturer: Broadcom Limited
Win Source Part Number: 1180187-HFBR-1414MZ
Connector Type: ST
Capacitance: 55pF
Family Name: HFBR-1414
Wavelength: 820nm
Categories: Optoelectronics
Manufacturer Homepage: www.avagotech.com
Voltage - DC Reverse (Vr) (Maximum): 1.8V
Current - DC Forward (If) (Maximum): 100mA
Introduction Date: January 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.7V

Buy Now Datasheet
Fibre Optic Transmitters - 450997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
450997P
Fibre Optic Transmitters 450997P
Low Cost Hi Pwr ST Fibre Optic Tx M/ Pt

Low Cost Hi Pwr ST Fibre Optic Tx M/ Pt

Supplier's Site
Fibre Optic Transmitters - 450997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
450997
Fibre Optic Transmitters 450997
Broadcom HFBR-1414MZ

Broadcom HFBR-1414MZ

Supplier's Site
Fibre Optic Transmitters - 1894811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Transmitters
1894811
Fibre Optic Transmitters 1894811
Broadcom HFBR-1414MZ

Broadcom HFBR-1414MZ

Supplier's Site
Fiber Optic Transmitters - Discrete - 516-2038-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transmitters - Discrete
516-2038-ND
Fiber Optic Transmitters - Discrete 516-2038-ND
Fiber Optic Transmitter 820nm 1.7V 100mA ST

Fiber Optic Transmitter 820nm 1.7V 100mA ST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters Fiber Optic Transmitters
Product Number 1180187-HFBR-1414MZ 450997P 450997 1894811 516-2038-ND
Product Name Fiber Optics - Fiber Optics - Transmitters - Discrete - HFBR-1414MZ Fibre Optic Transmitters Fibre Optic Transmitters Fibre Optic Transmitters Fiber Optic Transmitters - Discrete
Data Rate 0.1600 Gbps 0.1600 Gbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Transmitters - 458684 - RS Components, Ltd.
Specs
Data Rate 0.0160 Gbps
Wavelength 670 nm (6700 Å)
Rise Time 30 ns
View Details
MiniPOD™ 12x14G Transmitter Module - AFBR-814VxyZ - Broadcom Inc.
Specs
Packaging Type Flat Ribbon Cable Housing, Round Cable Housing
Cable Type Multimode
Data Rate 10.31 to 14.06 Gbps
View Details
Plastic Optical Fiber (POF) -  - Capella Microsystems, Inc.
Capella Microsystems, Inc.
Specs
Light Source Light Emitting Diode
Data Rate 0.0250 to 0.0500 Gbps
Signal Input: Transistor-Transistor Logic
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1 to 10 Gbps
View Details