Broadcom Inc. High Speed Digital Isolator HCPL-0931

Description
The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The dual channel digital isolators are configured as bidirectional (HCPL-9031/0931), operating in full duplex mode making it ideal for digital fieldbus applications. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40oC to 100oC. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.
Description
The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The dual channel digital isolators are configured as bidirectional (HCPL-9031/0931), operating in full duplex mode making it ideal for digital fieldbus applications. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40oC to 100oC. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital Isolator - HCPL-0931 - Broadcom Inc.
San Jose, CA, USA
High Speed Digital Isolator
HCPL-0931
High Speed Digital Isolator HCPL-0931
The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications. The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators. The dual channel digital isolators are configured as bidirectional (HCPL-9031/0931), operating in full duplex mode making it ideal for digital fieldbus applications. They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40oC to 100oC. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

The HCPL-09xx CMOS digital isolators feature high speed performance and excellent transient immunity specifications.
The symmetric magnetic coupling barrier gives these devices a typical pulse width distortion of 2 ns, a typical propagation delay skew of 4 ns and 100 Mbaud data rate, making them the industry's fastest digital isolators.

The dual channel digital isolators are configured as bidirectional (HCPL-9031/0931), operating in full duplex mode making it ideal for digital fieldbus applications.

They are available in 8-pin PDIP, 8-pin Gul Wing, 8-pin SOIC packages, and 16-pin SOIC narrow-body and wide-body packages. They are specified over the temperature range of -40oC to 100oC. CAUTION: It is advised that normal static precautions be taken in handling and assembly of this component to prevent damage and/or degradation, which may be induced by ESD.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Signal Conditioning Chips
Product Number HCPL-0931
Product Name High Speed Digital Isolator
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioner - SA40011 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; AC Voltage; DC Voltage
Supply Voltage -5V; -4.5V; -3.3V; -3V; 1.2V; 1.5V; 1.8V; 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V; ±10V to ±16V
View Details
High Speed Digital Isolator - HCPL-090J - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details
2 Port 4.25 Gbps Signal Conditioner and Retim - VSC8228 - Microchip Technology, Inc.
Specs
Package Type ['TQFP']
View Details