Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM8727CIFBG BCM8727CIFBG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 084621-BCM8727CIFBG Family Name: BCM8727 Categories: Integrated Circuits ECCN: 5A991.b.5 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 084621-BCM8727CIFBG Family Name: BCM8727 Categories: Integrated Circuits ECCN: 5A991.b.5 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM8727CIFBG - 084621-BCM8727CIFBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM8727CIFBG
084621-BCM8727CIFBG
Interface - Interface - Drivers, Receivers, Transceivers - BCM8727CIFBG 084621-BCM8727CIFBG
Manufacturer: Broadcom Limited Win Source Part Number: 084621-BCM8727CIFBG Family Name: BCM8727 Categories: Integrated Circuits ECCN: 5A991.b.5 Country of Origin: China Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 084621-BCM8727CIFBG
Family Name: BCM8727
Categories: Integrated Circuits
ECCN: 5A991.b.5
Country of Origin: China
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 084621-BCM8727CIFBG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM8727CIFBG
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; QFN
Features RoHS
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS481TM/NOPB - 869587-DS481TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details