Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - BCM84740A1KFSBLG BCM84740A1KFSBLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 913066-BCM84740A1KFS BLG Features: - Transceiver Package: Tray Family Name: BCM84740 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3780 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 913066-BCM84740A1KFS BLG Features: - Transceiver Package: Tray Family Name: BCM84740 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3780 Estimated Pruduction Lead Time: 49 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BCM84740A1KFSBLG - 913066-BCM84740A1KFSBLG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BCM84740A1KFSBLG
913066-BCM84740A1KFSBLG
Interface - Interface - Drivers, Receivers, Transceivers - BCM84740A1KFSBLG 913066-BCM84740A1KFSBLG
Manufacturer: Broadcom Limited Win Source Part Number: 913066-BCM84740A1KFS BLG Features: - Transceiver Package: Tray Family Name: BCM84740 Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3780 Estimated Pruduction Lead Time: 49 Weeks

Manufacturer: Broadcom Limited
Win Source Part Number: 913066-BCM84740A1KFSBLG
Features: - Transceiver
Package: Tray
Family Name: BCM84740
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3780
Estimated Pruduction Lead Time: 49 Weeks

Buy Now Datasheet
Drivers, Receivers, Transceivers - BCM84740A1KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
BCM84740A1KFSBLG
Drivers, Receivers, Transceivers BCM84740A1KFSBLG
Transceiver

Transceiver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 913066-BCM84740A1KFSBLG BCM84740A1KFSBLG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BCM84740A1KFSBLG Drivers, Receivers, Transceivers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details