Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - BCM8422KFB BCM8422KFB

Description
Manufacturer: Broadcom Limited Win Source Part Number: 863829-BCM8422KFB Features: Transceiver Module Fibre Channel Links 1.0625Gbps, 2.125Gbps, 4.25Gbps - - - Surface Mount Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 863829-BCM8422KFB Features: Transceiver Module Fibre Channel Links 1.0625Gbps, 2.125Gbps, 4.25Gbps - - - Surface Mount Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - BCM8422KFB - 863829-BCM8422KFB - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - BCM8422KFB
863829-BCM8422KFB
Fiber Optics - Fiber Optics - Transceiver Modules - BCM8422KFB 863829-BCM8422KFB
Manufacturer: Broadcom Limited Win Source Part Number: 863829-BCM8422KFB Features: Transceiver Module Fibre Channel Links 1.0625Gbps, 2.125Gbps, 4.25Gbps - - - Surface Mount Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Optoelectronics ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 863829-BCM8422KFB
Features: Transceiver Module Fibre Channel Links 1.0625Gbps, 2.125Gbps, 4.25Gbps - - - Surface Mount
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Optoelectronics
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 863829-BCM8422KFB
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - BCM8422KFB
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 7 High Power Front End Module - QPF4557 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5170 to 5895 MHz
View Details
RF Modules - 2307766P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5805TZ - 860682-AFBR-5805TZ - Win Source Electronics
Specs
Device Type Rec-Trans
Package Type Through Hole
View Details
RF Transceiver Modules - A1101R09C00GM - 1134386-A1101R09C00GM - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details