Broadcom Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BCM54619EB1IMLG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1316865-BCM54619EB1I MLG Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Standard Package: 1,176 ECCN: OBSOLETE Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Base Product Number: BCM54619 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1316865-BCM54619EB1I MLG Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Standard Package: 1,176 ECCN: OBSOLETE Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Base Product Number: BCM54619 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1316865-BCM54619EB1IMLG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1316865-BCM54619EB1IMLG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1316865-BCM54619EB1IMLG
Manufacturer: Broadcom Limited Win Source Part Number: 1316865-BCM54619EB1I MLG Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tray Standard Package: 1,176 ECCN: OBSOLETE Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Base Product Number: BCM54619 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Broadcom Limited
Win Source Part Number: 1316865-BCM54619EB1IMLG
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Tray
Standard Package: 1,176
ECCN: OBSOLETE
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Base Product Number: BCM54619
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1316865-BCM54619EB1IMLG
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details