Broadcom Inc. RF & Microwave - GaAs MMIC LNA/IRM Receiver AMMP-6522

Description
Avago’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7 to 20 GHz RF signal range. The LO and RF are matched to 50 ω. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and complex assembly.
Description
Avago’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7 to 20 GHz RF signal range. The LO and RF are matched to 50 ω. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and complex assembly.

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave - GaAs MMIC LNA/IRM Receiver - AMMP-6522 - Broadcom Inc.
San Jose, CA, USA
RF & Microwave - GaAs MMIC LNA/IRM Receiver
AMMP-6522
RF & Microwave - GaAs MMIC LNA/IRM Receiver AMMP-6522
Avago’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7 to 20 GHz RF signal range. The LO and RF are matched to 50 ω. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and complex assembly.

Avago’s AMMP-6522 is an easy-to-use broadband integrated receiver in a surface mount package. The MMIC includes a 3-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation. The overall receiver performs Single Side Band down-conversion in the 7 to 20 GHz RF signal range. The LO and RF are matched to 50 Ω. The IF output is provided in 2-port format where an external 90-degree hybrid can be utilized for full image rejection. This MMIC is a cost effective alternative to multi-chip solution that have higher loss and complex assembly.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RF Modules
Product Number AMMP-6522
Product Name RF & Microwave - GaAs MMIC LNA/IRM Receiver
Device Type Receiver
Applications Mobile / Wireless Systems; Salellite Communications; RF Microwave
Features RoHS; Frequency Range Switch
Operating Temperature ? to 150.0 C (? to 302.0 F)
Operating Frequency 7 to 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi 7 High Power Front End Module - QPF4609 - Qorvo
Specs
Features RoHS
Operating Frequency 5925 to 7125 MHz
Package Type Laminate
View Details
RF Modules - 1774868 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A-EZ4x - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Operating Frequency 2400 to 2484 MHz
View Details
Embedded Bluetooth Module - BT44-147 - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details