Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules AFCT-5705PZ

Description
Win Source Part Number: 1044019-AFCT-5705PZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 10 Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V Mounting Type: Pluggable, SFP Alternative Parts (Cross-Reference): AFCT-5705PZAFCT5705P Z; ECCN: 5A991B5A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-AFCT-5705PZ,AFCT -5705PZ-ND Base Product Number: AFCT-5705 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1044019-AFCT-5705PZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 10 Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V Mounting Type: Pluggable, SFP Alternative Parts (Cross-Reference): AFCT-5705PZAFCT5705P Z; ECCN: 5A991B5A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-AFCT-5705PZ,AFCT -5705PZ-ND Base Product Number: AFCT-5705 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 1044019-AFCT-5705PZ - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
1044019-AFCT-5705PZ
Optoelectronics - Fiber Optics - Transceiver Modules 1044019-AFCT-5705PZ
Win Source Part Number: 1044019-AFCT-5705PZ Category: Optoelectronics>Fibe r Optics - Transceiver Modules Connector Type: LC Duplex Package: Bulk Applications: Ethernet Standard Package: 10 Data Rate: 1.25Gbd Wavelength: 1310nm Voltage - Supply: 3.14V ~ 3.47V Mounting Type: Pluggable, SFP Alternative Parts (Cross-Reference): AFCT-5705PZAFCT5705P Z; ECCN: 5A991B5A Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Mfr: Broadcom Limited Other Names: 516-AFCT-5705PZ,AFCT -5705PZ-ND Base Product Number: AFCT-5705 Product Status: Obsolete

Win Source Part Number: 1044019-AFCT-5705PZ
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Connector Type: LC Duplex
Package: Bulk
Applications: Ethernet
Standard Package: 10
Data Rate: 1.25Gbd
Wavelength: 1310nm
Voltage - Supply: 3.14V ~ 3.47V
Mounting Type: Pluggable, SFP
Alternative Parts (Cross-Reference): AFCT-5705PZAFCT5705PZ;
ECCN: 5A991B5A
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Mfr: Broadcom Limited
Other Names: 516-AFCT-5705PZ,AFCT-5705PZ-ND
Base Product Number: AFCT-5705
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1044019-AFCT-5705PZ
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module - DWM1000 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
View Details
2 suppliers
RF Modules - 2069157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Optoelectronics - Fiber Optics - Transceiver Modules - 1194563-AFBR-59SMI2Z - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors SMI
Supply Voltage 3 to 3.6 volts
View Details