Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-707SDZ AFBR-707SDZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860685-AFBR-707SDZ Features: Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP+ Package: Bulk Mounting: Pluggable, SFP+ Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2547, AFBR-707SDZ-ND, AFBR707SDZ
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860685-AFBR-707SDZ Features: Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP+ Package: Bulk Mounting: Pluggable, SFP+ Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2547, AFBR-707SDZ-ND, AFBR707SDZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-707SDZ - 860685-AFBR-707SDZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-707SDZ
860685-AFBR-707SDZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-707SDZ 860685-AFBR-707SDZ
Manufacturer: Broadcom Limited Win Source Part Number: 860685-AFBR-707SDZ Features: Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP+ Package: Bulk Mounting: Pluggable, SFP+ Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-2547, AFBR-707SDZ-ND, AFBR707SDZ

Manufacturer: Broadcom Limited
Win Source Part Number: 860685-AFBR-707SDZ
Features: Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP+
Package: Bulk
Mounting: Pluggable, SFP+
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: 516-2547, AFBR-707SDZ-ND, AFBR707SDZ

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 860685-AFBR-707SDZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-707SDZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi Front End Module - QPF4206B - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2400 to 2500 MHz
View Details
RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details