Broadcom Inc. Optoelectronics - Fiber Optics - Transceiver Modules AFBR-59F3Z

Description
Win Source Part Number: 975640-AFBR-59F3Z Category: Optoelectronics>Fibe r Optics - Transceiver Modules Package: Bulk Applications: General Data Transfer Standard Package: 150 Data Rate: 1Gbps Wavelength: 650nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-3469,AFBR-59F3Z- ND Base Product Number: AFBR-59 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 975640-AFBR-59F3Z Category: Optoelectronics>Fibe r Optics - Transceiver Modules Package: Bulk Applications: General Data Transfer Standard Package: 150 Data Rate: 1Gbps Wavelength: 650nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-3469,AFBR-59F3Z- ND Base Product Number: AFBR-59 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Fiber Optics - Transceiver Modules - 975640-AFBR-59F3Z - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Fiber Optics - Transceiver Modules
975640-AFBR-59F3Z
Optoelectronics - Fiber Optics - Transceiver Modules 975640-AFBR-59F3Z
Win Source Part Number: 975640-AFBR-59F3Z Category: Optoelectronics>Fibe r Optics - Transceiver Modules Package: Bulk Applications: General Data Transfer Standard Package: 150 Data Rate: 1Gbps Wavelength: 650nm Voltage - Supply: 3.3V Mounting Type: Through Hole ECCN: 5A991B1 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Broadcom Limited Other Names: 516-3469,AFBR-59F3Z- ND Base Product Number: AFBR-59 Product Status: Obsolete

Win Source Part Number: 975640-AFBR-59F3Z
Category: Optoelectronics>Fiber Optics - Transceiver Modules
Package: Bulk
Applications: General Data Transfer
Standard Package: 150
Data Rate: 1Gbps
Wavelength: 650nm
Voltage - Supply: 3.3V
Mounting Type: Through Hole
ECCN: 5A991B1
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Broadcom Limited
Other Names: 516-3469,AFBR-59F3Z-ND
Base Product Number: AFBR-59
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 975640-AFBR-59F3Z
Product Name Optoelectronics - Fiber Optics - Transceiver Modules
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Medium Power Non-linear Front End Module - QPF4702 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 5170 to 7125 MHz
View Details
RF Modules - 7839628 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Frequency Shift Key; Ask, fsk, gfsk
Features RoHS
Interface Type Serial Interface; Rs232, uart
View Details
AIR Module BoosterPack - A2530R24AZ1 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details