Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972EZ AFBR-5972EZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911198-AFBR-5972EZ Features: Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount Package: Bulk Mounting: Surface Mount Family Name: AFBR-5972 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: AFBR-5972EZ-ND, 516-3466
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911198-AFBR-5972EZ Features: Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount Package: Bulk Mounting: Surface Mount Family Name: AFBR-5972 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: AFBR-5972EZ-ND, 516-3466
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972EZ - 911198-AFBR-5972EZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972EZ
911198-AFBR-5972EZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972EZ 911198-AFBR-5972EZ
Manufacturer: Broadcom Limited Win Source Part Number: 911198-AFBR-5972EZ Features: Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount Package: Bulk Mounting: Surface Mount Family Name: AFBR-5972 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: AFBR-5972EZ-ND, 516-3466

Manufacturer: Broadcom Limited
Win Source Part Number: 911198-AFBR-5972EZ
Features: Transceiver Module Ethernet 125MBd 650nm 3.3V Versatile-Link Surface Mount
Package: Bulk
Mounting: Surface Mount
Family Name: AFBR-5972
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: AFBR-5972EZ-ND, 516-3466

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 911198-AFBR-5972EZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5972EZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2007271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
Bluetooth Module Audio Optimized - BT55-187S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details