Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5905Z AFBR-5905Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860683-AFBR-5905Z Features: Transceiver Module General Purpose - 1300nm 3.3V MTRJ Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-1994, AFBR5905Z
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860683-AFBR-5905Z Features: Transceiver Module General Purpose - 1300nm 3.3V MTRJ Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-1994, AFBR5905Z
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5905Z - 860683-AFBR-5905Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5905Z
860683-AFBR-5905Z
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5905Z 860683-AFBR-5905Z
Manufacturer: Broadcom Limited Win Source Part Number: 860683-AFBR-5905Z Features: Transceiver Module General Purpose - 1300nm 3.3V MTRJ Through Hole Package: Bulk Mounting: Through Hole Part Status: Obsolete Categories: Optoelectronics ECCN: 5A991B5A Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.80.1000 Other Part Number: 516-1994, AFBR5905Z

Manufacturer: Broadcom Limited
Win Source Part Number: 860683-AFBR-5905Z
Features: Transceiver Module General Purpose - 1300nm 3.3V MTRJ Through Hole
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.80.1000
Other Part Number: 516-1994, AFBR5905Z

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 860683-AFBR-5905Z
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-5905Z
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data