Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57B4APZ AFBR-57B4APZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911196-AFBR-57B4APZ Features: Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP Package: Tray Mounting: Pluggable, SFP Family Name: AFBR-57B4 Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911196-AFBR-57B4APZ Features: Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP Package: Tray Mounting: Pluggable, SFP Family Name: AFBR-57B4 Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57B4APZ - 911196-AFBR-57B4APZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57B4APZ
911196-AFBR-57B4APZ
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57B4APZ 911196-AFBR-57B4APZ
Manufacturer: Broadcom Limited Win Source Part Number: 911196-AFBR-57B4APZ Features: Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP Package: Tray Mounting: Pluggable, SFP Family Name: AFBR-57B4 Categories: Optoelectronics ECCN: 5A991B5A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Broadcom Limited
Win Source Part Number: 911196-AFBR-57B4APZ
Features: Transceiver Module Networking 50MBd 845nm 3V ~ 3.6V LC Duplex Pluggable, SFP
Package: Tray
Mounting: Pluggable, SFP
Family Name: AFBR-57B4
Categories: Optoelectronics
ECCN: 5A991B5A
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 911196-AFBR-57B4APZ
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57B4APZ
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver Modules and Modems - 2312-DWM3000TR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 24-SMD Module
View Details
RF Modules - 1954799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
RF and Wireless - RF Transceiver ICs - 1373306-ATSAMR30M18A-I/RM100 - Win Source Electronics
Specs
Device Type Rec-Trans
Operating Frequency 700 to 900 MHz
Package Type 25-SMD Module
View Details
2 suppliers
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details