Broadcom Inc. Fiber Optics - Fiber Optics - Receivers - AFBR-2528CZ AFBR-2528CZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911189-AFBR-2528CZ Features: Fiber Optic Receiver - 10MBd -43dBm 3.3V, 5V 6 mA Package: Tube Family Name: AFBR-2528 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911189-AFBR-2528CZ Features: Fiber Optic Receiver - 10MBd -43dBm 3.3V, 5V 6 mA Package: Tube Family Name: AFBR-2528 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Receivers - AFBR-2528CZ - 911189-AFBR-2528CZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Receivers - AFBR-2528CZ
911189-AFBR-2528CZ
Fiber Optics - Fiber Optics - Receivers - AFBR-2528CZ 911189-AFBR-2528CZ
Manufacturer: Broadcom Limited Win Source Part Number: 911189-AFBR-2528CZ Features: Fiber Optic Receiver - 10MBd -43dBm 3.3V, 5V 6 mA Package: Tube Family Name: AFBR-2528 Categories: Optoelectronics ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090

Manufacturer: Broadcom Limited
Win Source Part Number: 911189-AFBR-2528CZ
Features: Fiber Optic Receiver - 10MBd -43dBm 3.3V, 5V 6 mA
Package: Tube
Family Name: AFBR-2528
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090

Buy Now Datasheet
Radio Transceiver - 107756913 - Radwell International
Willingboro, NJ, United States
Radio Transceiver
107756913
Radio Transceiver 107756913
FIBER OPTIC RCVR, 10MBAUD, 500M, 650NM, WAVELENGTH TYP:650NM, DATA RATE MAX:10MBAUD, DATA TRANSMISSION DISTANCE:500M, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC RCVR, 10MBAUD, 500M, 650NM, WAVELENGTH TYP:650NM, DATA RATE MAX:10MBAUD, DATA TRANSMISSION DISTANCE:500M, PRODUCT RANGE:-, SVHC:NO SVHC (27-JUN-2018) ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category RF Receivers RF Transceivers
Product Number 911189-AFBR-2528CZ 107756913
Product Name Fiber Optics - Fiber Optics - Receivers - AFBR-2528CZ Radio Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details