Broadcom Inc. Fiber Optics - Fiber Optics - Receivers - AFBR-2521CZ AFBR-2521CZ

Description
Manufacturer: Broadcom Limited Win Source Part Number: 860678-AFBR-2521CZ Series: AFBR-25x1CZ Features: Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10 mA Package: Bulk Family Name: AFBR-2521 Categories: Optoelectronics ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3592, AFBR-2521CZ-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 860678-AFBR-2521CZ Series: AFBR-25x1CZ Features: Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10 mA Package: Bulk Family Name: AFBR-2521 Categories: Optoelectronics ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3592, AFBR-2521CZ-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Receivers - AFBR-2521CZ - 860678-AFBR-2521CZ - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Receivers - AFBR-2521CZ
860678-AFBR-2521CZ
Fiber Optics - Fiber Optics - Receivers - AFBR-2521CZ 860678-AFBR-2521CZ
Manufacturer: Broadcom Limited Win Source Part Number: 860678-AFBR-2521CZ Series: AFBR-25x1CZ Features: Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10 mA Package: Bulk Family Name: AFBR-2521 Categories: Optoelectronics ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3592, AFBR-2521CZ-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 860678-AFBR-2521CZ
Series: AFBR-25x1CZ
Features: Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10 mA
Package: Bulk
Family Name: AFBR-2521
Categories: Optoelectronics
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-3592, AFBR-2521CZ-ND

Buy Now Datasheet
DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF - 107-AFBR-2521CZ - Utmel Electronic Limited
Hong Kong, China
DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF
107-AFBR-2521CZ
DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF 107-AFBR-2521CZ
DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF

DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Transceivers RF Receivers
Product Number 860678-AFBR-2521CZ 107-AFBR-2521CZ
Product Name Fiber Optics - Fiber Optics - Receivers - AFBR-2521CZ DC to 5MBd Versatile Link Fiber Optic Receiver for 1mm POF
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74VHC125DG - 926327-MC74VHC125DG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
View Details