Broadcom Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACPL-K376-500E

Description
Win Source Part Number: 1338992-ACPL-K376-50 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 24µs, 0.4µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 6.3µs, 6.4µs Mounting Type: Surface Mount Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-K376
Request a Quote Datasheet
Description
Win Source Part Number: 1338992-ACPL-K376-50 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 24µs, 0.4µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 6.3µs, 6.4µs Mounting Type: Surface Mount Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-K376
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-K376-500E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACPL-K376-500E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACPL-K376-500E
Win Source Part Number: 1338992-ACPL-K376-50 0E Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Package: Tape & Reel Standard Package: 1,000 Output Type: Darlington Input Type: AC, DC Rise / Fall Time (Typ): 24µs, 0.4µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Voltage - Output (Max): 20V Turn On / Turn Off Time (Typ): 6.3µs, 6.4µs Mounting Type: Surface Mount Package / Case: 8-SOIC (0.268", 6.81mm Width) Supplier Device Package: 8-SO Stretched Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Broadcom Limited Base Product Number: ACPL-K376

Win Source Part Number: 1338992-ACPL-K376-500E
Category: Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Package: Tape & Reel
Standard Package: 1,000
Output Type: Darlington
Input Type: AC, DC
Rise / Fall Time (Typ): 24µs, 0.4µs
Current - Output / Channel: 30mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Voltage - Output (Max): 20V
Turn On / Turn Off Time (Typ): 6.3µs, 6.4µs
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.268", 6.81mm Width)
Supplier Device Package: 8-SO Stretched
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: ACPL-K376

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - ACPL-K376-500E - ODG (Origin Data Global)
Shenzhen, China
Transistor, Photovoltaic Output Optoisolators
ACPL-K376-500E
Transistor, Photovoltaic Output Optoisolators ACPL-K376-500E
OPTOISO 5KV DARL 8-SO STRETCHED

OPTOISO 5KV DARL 8-SO STRETCHED

Supplier's Site Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - ACPL-K376-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
ACPL-K376-500E
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators ACPL-K376-500E
OPTOISO 5KV DARL 8-SO STRETCHED

OPTOISO 5KV DARL 8-SO STRETCHED

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ACPL-K376-500E ACPL-K376-500E ACPL-K376-500E
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 785 nm, PM Isolator - ISO-FRDY-04-785-N - Newport MKS
Specs
Center Wavelength 785 nm (7850 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-9085401HYA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD Butt Joint
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LightPath Technologies, Inc.
Specs
Isolator Type Free Space
Isolator Package 0.730mm(L), .980mm(W), .980mm(H)
Center Wavelength 1310 nm (13100 Å)
View Details