Broadcom Inc. Isolators -Optoisolators -Logic Output Optoisolators ACPL-5630L-300

Description
Manufacturer: Broadcom Limited Category: Isolators -Optoisolators -Logic Output Optoisolators Package: Tube Product Status: Active Base Product Number: ACPL-5630 Package / Case: 8-CSMD, Gull Wing Mounting Type: Surface Mount Operating Temperature: -55°C ~ 125°C Data Rate: 10MBd Voltage - Supply: 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Category: Isolators -Optoisolators -Logic Output Optoisolators Package: Tube Product Status: Active Base Product Number: ACPL-5630 Package / Case: 8-CSMD, Gull Wing Mounting Type: Surface Mount Operating Temperature: -55°C ~ 125°C Data Rate: 10MBd Voltage - Supply: 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators -Optoisolators -Logic Output Optoisolators - ACPL-5630L-300 - Win Source Electronics
Laguna Hills, CA, United States
Isolators -Optoisolators -Logic Output Optoisolators
ACPL-5630L-300
Isolators -Optoisolators -Logic Output Optoisolators ACPL-5630L-300
Manufacturer: Broadcom Limited Category: Isolators -Optoisolators -Logic Output Optoisolators Package: Tube Product Status: Active Base Product Number: ACPL-5630 Package / Case: 8-CSMD, Gull Wing Mounting Type: Surface Mount Operating Temperature: -55°C ~ 125°C Data Rate: 10MBd Voltage - Supply: 3V ~ 3.6V

Manufacturer: Broadcom Limited
Category: Isolators -Optoisolators -Logic Output Optoisolators
Package: Tube
Product Status: Active
Base Product Number: ACPL-5630
Package / Case: 8-CSMD, Gull Wing
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 125°C
Data Rate: 10MBd
Voltage - Supply: 3V ~ 3.6V

Buy Now Datasheet
Logic Output Optoisolators - ACPL-5630L-300 - ODG (Origin Data Global)
Shenzhen, China
Logic Output Optoisolators
ACPL-5630L-300
Logic Output Optoisolators ACPL-5630L-300
OPTOISO 1.5KV OPEN COLL 8DIP GW

OPTOISO 1.5KV OPEN COLL 8DIP GW

Supplier's Site Datasheet
Isolators - Optoisolators - Logic Output Optoisolators - ACPL-5630L-300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Isolators - Optoisolators - Logic Output Optoisolators
ACPL-5630L-300
Isolators - Optoisolators - Logic Output Optoisolators ACPL-5630L-300
OPTOISO 1.5KV OPEN COLL 8DIP GW

OPTOISO 1.5KV OPEN COLL 8DIP GW

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Optical Isolators Optical Isolators Optical Isolators
Product Number ACPL-5630L-300 ACPL-5630L-300 ACPL-5630L-300
Product Name Isolators -Optoisolators -Logic Output Optoisolators Logic Output Optoisolators Isolators - Optoisolators - Logic Output Optoisolators
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Specs
Center Wavelength 461 nm (4610 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Isolators - Gate Drivers - ACPL-331J-000E - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details