Broadcom Inc. Isolators - Gate Drivers ACPL-302J-000E

Description
OPTOISO 5KV 1CH GATE DRIVER 16SO
Datasheet
Description
OPTOISO 5KV 1CH GATE DRIVER 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ACPL-302J-000E - ODG (Origin Data Global)
Shenzhen, China
Isolators - Gate Drivers
ACPL-302J-000E
Isolators - Gate Drivers ACPL-302J-000E
OPTOISO 5KV 1CH GATE DRIVER 16SO

OPTOISO 5KV 1CH GATE DRIVER 16SO

Supplier's Site Datasheet
Optoisolator IC - 134142269 - Radwell International
Willingboro, NJ, United States
Optoisolator IC
134142269
Optoisolator IC 134142269
OPTOCOUPLER, GATE DRIVE, 5KV, WSOIC-16, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:WSOIC, NO. OF PINS:16PINS, ISOLATION VOLTAGE:5KV, PRODUCT RANGE:ACPL SERIES, SVHC:NO SVHC (12-JAN-2017), NO. OF CHANNELS:1CHA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, GATE DRIVE, 5KV, WSOIC-16, NO. OF CHANNELS:1 CHANNEL, OPTOCOUPLER CASE STYLE:WSOIC, NO. OF PINS:16PINS, ISOLATION VOLTAGE:5KV, PRODUCT RANGE:ACPL SERIES, SVHC:NO SVHC (12-JAN-2017), NO. OF CHANNELS:1CHA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Radwell International
Product Category Optical Isolators Optical Isolators
Product Number ACPL-302J-000E 134142269
Product Name Isolators - Gate Drivers Optoisolator IC
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Compact, 4 mm, 638 nm, PM Isolator - ISO-FRDY-04-638-N - Newport MKS
Specs
Center Wavelength 638 nm (6380 Å)
Aperture 4 mm (0.1575 inches)
Operating Temperature 10 C (50 F)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators - 5962-0822701HXA - Shenzhen Shengyu Electronics Technology Limited
Specs
Isolator Package 8-SMD, Gull Wing
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Isolator SSR405, 395-425 nm - #OK-001353 - Toptica Photonics, Inc.
Specs
Isolator Type Free Space
Center Wavelength 405 nm (4050 Å)
Isolation 43 dB
View Details