Bridgeport Fittings, Inc. Beam Clamp 953

Description
SINGLE U TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATE FINISH 7/8 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPATIBLE APPLICABLE STANDARD UL (CANADA AND US), CSA OVERALL DIMENSION 1-5/16 INCH L X 1-7/8 INCH W X 1-3/4 INCH H TRADE SIZE 2 INCH
Datasheet
Description
SINGLE U TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATE FINISH 7/8 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPATIBLE APPLICABLE STANDARD UL (CANADA AND US), CSA OVERALL DIMENSION 1-5/16 INCH L X 1-7/8 INCH W X 1-3/4 INCH H TRADE SIZE 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 953 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Beam Clamp
953
Beam Clamp 953
SINGLE U TYPE MALLEABLE IRON MATERIAL ZINC ELECTROPLATE FINISH 7/8 INCH MAX. JAW CAPACITY 300 LB LOAD CAPACITY SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPATIBLE APPLICABLE STANDARD UL (CANADA AND US), CSA OVERALL DIMENSION 1-5/16 INCH L X 1-7/8 INCH W X 1-3/4 INCH H TRADE SIZE 2 INCH
  • SINGLE U TYPE
  • MALLEABLE IRON MATERIAL
  • ZINC ELECTROPLATE FINISH
  • 7/8 INCH MAX. JAW CAPACITY
  • 300 LB LOAD CAPACITY
  • SQUARE HEAD SCREW TYPE
  • YES SUPPLIED WITH SCREW
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD UL (CANADA AND US), CSA
  • OVERALL DIMENSION 1-5/16 INCH L X 1-7/8 INCH W X 1-3/4 INCH H
  • TRADE SIZE 2 INCH
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Hand Clamps
Product Number 953
Product Name Beam Clamp
Clamping Mechanism Screw
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Plate Clamps 92 Series WLL ton 0.5 - 502100050162770 - Certex UK
Specs
Clamping Width 0.0 to 0.6299 inch (0.0 to 16 mm)
Clamping Force 1102 lbs (500 kg)
View Details
600 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism - 70153 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Clamps - 1253829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Beam Clamp - 951 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.7500 inch (19.05 mm)
View Details