Bratney Companies Centricoater CC 20

Description
The CENTRICOATER is available in five different chamber sizes (2 kg up to 250 kg) and eight different models. The CENTRICOATER is available as a single chamber for manual feeding operation, as a single chamber with PLC-control for single batch coating and as a full-automatic compactmachine for quick installation, using computer automatic control with different options (residual batch coating, library of recipes, protocol printer, ... ). The standard lab-coaters CC-Lab and CC10LAB are designed for the manual coating of small quantities of seeds in a laboratory or in breeding stations. The lab-coaters are operating similar to the industrial used coaters, only in a smaller scale. All products are scaled manually by the user, before filling into the lab-coater. Also the opening of the inlet and discharge flap is done manually. For a more pleasant use of the lab-coaters it is also possible to equip the lab-coaters with a scale for the seed, with pumps for the liquid agents and with a powder feeder. The special executions of the CC10, CC20 are used for automized coating of single batches. The coater consists of the mixing chamber, the necessary equipment for dosing the agents, eg. pumps and powder feeders, and the PLC-control for the automized coating procedure.
Datasheet
Description
The CENTRICOATER is available in five different chamber sizes (2 kg up to 250 kg) and eight different models. The CENTRICOATER is available as a single chamber for manual feeding operation, as a single chamber with PLC-control for single batch coating and as a full-automatic compactmachine for quick installation, using computer automatic control with different options (residual batch coating, library of recipes, protocol printer, ... ). The standard lab-coaters CC-Lab and CC10LAB are designed for the manual coating of small quantities of seeds in a laboratory or in breeding stations. The lab-coaters are operating similar to the industrial used coaters, only in a smaller scale. All products are scaled manually by the user, before filling into the lab-coater. Also the opening of the inlet and discharge flap is done manually. For a more pleasant use of the lab-coaters it is also possible to equip the lab-coaters with a scale for the seed, with pumps for the liquid agents and with a powder feeder. The special executions of the CC10, CC20 are used for automized coating of single batches. The coater consists of the mixing chamber, the necessary equipment for dosing the agents, eg. pumps and powder feeders, and the PLC-control for the automized coating procedure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centricoater - CC 20 - Bratney Companies
Des Moines, IA, USA
Centricoater
CC 20
Centricoater CC 20
The CENTRICOATER is available in five different chamber sizes (2 kg up to 250 kg) and eight different models. The CENTRICOATER is available as a single chamber for manual feeding operation, as a single chamber with PLC-control for single batch coating and as a full-automatic compactmachine for quick installation, using computer automatic control with different options (residual batch coating, library of recipes, protocol printer, ... ). The standard lab-coaters CC-Lab and CC10LAB are designed for the manual coating of small quantities of seeds in a laboratory or in breeding stations. The lab-coaters are operating similar to the industrial used coaters, only in a smaller scale. All products are scaled manually by the user, before filling into the lab-coater. Also the opening of the inlet and discharge flap is done manually. For a more pleasant use of the lab-coaters it is also possible to equip the lab-coaters with a scale for the seed, with pumps for the liquid agents and with a powder feeder. The special executions of the CC10, CC20 are used for automized coating of single batches. The coater consists of the mixing chamber, the necessary equipment for dosing the agents, eg. pumps and powder feeders, and the PLC-control for the automized coating procedure.

The CENTRICOATER is available in five different chamber sizes
(2 kg up to 250 kg) and eight different models.
The CENTRICOATER is available as a single chamber for manual
feeding operation, as a single chamber with PLC-control for single
batch coating and as a full-automatic compactmachine for quick
installation, using computer automatic control with different options
(residual batch coating, library of recipes, protocol printer, ... ).
The standard lab-coaters CC-Lab and CC10LAB are designed for
the manual coating of small quantities of seeds in a laboratory or
in breeding stations. The lab-coaters are operating similar to the
industrial used coaters, only in a smaller scale. All products are
scaled manually by the user, before filling into the lab-coater. Also
the opening of the inlet and discharge flap is done manually.
For a more pleasant use of the lab-coaters it is also possible to
equip the lab-coaters with a scale for the seed, with pumps for the
liquid agents and with a powder feeder.
The special executions of the CC10, CC20 are used for automized
coating of single batches. The coater consists of the mixing chamber,
the necessary equipment for dosing the agents, eg. pumps and
powder feeders, and the PLC-control for the automized coating
procedure.

Datasheet

Technical Specifications

  Bratney Companies
Product Category Sprayers and Spray Coating Equipment
Product Number CC 20
Product Name Centricoater
Spray Technology Rotary Bell
Unlock Full Specs
to access all available technical data

Similar Products

PPH 707 EXT MT Robotic Rotary Bell Atomizer -  - Sames North American Corporation
Sames North American Corporation
Specs
Spray Technology Air Assisted
Materials of Construction Steel / Aluminum; Plastic
Equipment Type Component or Sub-system
View Details
Water Spray Guns - 2376488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Air / Gas Pressure 363 psi (255 m H2O)
View Details
Centricoater - CC 250 DUO - Bratney Companies
Specs
Spray Technology Rotary Bell
Equipment Type Outfit or Complete System
Power Source Air or Pneumatic
View Details
Spray Robotic End Effector - KUKA ready2_spray - KUKA Deutschland GmbH
Specs
Equipment Type Outfit or Complete System
Options / Components Applicator / Gun
Mounting Reciprocator or Machine Mounted; Reciprocator / Robots
View Details