Bourns, Inc. PTC Resettable Fuses MF-R300-2

Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R300-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R300-2TR-ND
PTC Resettable Fuses MF-R300-2TR-ND
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - MF-R300-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R300-2CT-ND
PTC Resettable Fuses MF-R300-2CT-ND
Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 3A Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, 3A, 30Vdc; Product Range Bourns - 05B2559 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 3A, 30Vdc; Product Range Bourns
05B2559
Ptc Resettable Fuse, 3A, 30Vdc; Product Range Bourns 05B2559
PTC RESETTABLE FUSE, 3A, 30VDC; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:-; Length:12mmRoHS Compliant: Yes

PTC RESETTABLE FUSE, 3A, 30VDC; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:3A; Tripping Current:6A; Time to Trip:10.8s; Fuse Shape:Rectangular; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:-; Length:12mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable Ptc, 30V, 3A, Radial; Thermistor Mounting Bourns - 06X6351 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 3A, Radial; Thermistor Mounting Bourns
06X6351
Fuse, Resettable Ptc, 30V, 3A, Radial; Thermistor Mounting Bourns 06X6351
FUSE, RESETTABLE PTC, 30V, 3A, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 3A, RADIAL; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:3A; Tripping Current:6A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs Resettable PTCs
Product Number MF-R300-2TR-ND 05B2559 06X6351
Product Name PTC Resettable Fuses Ptc Resettable Fuse, 3A, 30Vdc; Product Range Bourns Fuse, Resettable Ptc, 30V, 3A, Radial; Thermistor Mounting Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-MSMF125/12X-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications cUR, cURus, TUV
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-R040-AP-17TB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details