Bourns, Inc. Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Bourns MF-R185.

Description
FUSE, PTC RESET, 30V, 1.85A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 30V, 1.85A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Bourns - 26AC2075 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Bourns
26AC2075
Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Bourns 26AC2075
FUSE, PTC RESET, 30V, 1.85A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 1.85A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 26AC2075
Product Name Fuse, Ptc Reset, 30V, 1.85A, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - 118-MF-R160-2-17TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UL; cUL, cURus, TUV, UL
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - MF-R160-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details
3 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details