Bourns, Inc. PTC Resettable Fuses MF-R185-2

Description
Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-R185-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R185-2CT-ND
PTC Resettable Fuses 118-MF-R185-2CT-ND
Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R185-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R185-2TR-ND
PTC Resettable Fuses 118-MF-R185-2TR-ND
Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 30V 1.85A Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse, Resettable Ptc, 30V, 1.85A, Disc; Thermistor Mounting Bourns - 06X6348 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 30V, 1.85A, Disc; Thermistor Mounting Bourns
06X6348
Fuse, Resettable Ptc, 30V, 1.85A, Disc; Thermistor Mounting Bourns 06X6348
FUSE, RESETTABLE PTC, 30V, 1.85A, DISC; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 30V, 1.85A, DISC; Thermistor Mounting:Through Hole; Product Range:MF-R Series; Holding Current:1.85A; Tripping Current:3.7A; Voltage Rating:30V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Ptc Resettable Fuse, 1.85A, 30Vdc; Product Range Bourns - 05B2543 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, 1.85A, 30Vdc; Product Range Bourns
05B2543
Ptc Resettable Fuse, 1.85A, 30Vdc; Product Range Bourns 05B2543
PTC RESETTABLE FUSE, 1.85A, 30VDC; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm RoHS Compliant: Yes

PTC RESETTABLE FUSE, 1.85A, 30VDC; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.85A; Tripping Current:3.7A; Time to Trip:8.7s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:12mm RoHS Compliant: Yes

Supplier's Site Datasheet
PTC Resettable Fuse; Radial; 40A 30V T/R - 103-MF-R185-2 - Utmel Electronic Limited
Hong Kong, China
PTC Resettable Fuse; Radial; 40A 30V T/R
103-MF-R185-2
PTC Resettable Fuse; Radial; 40A 30V T/R 103-MF-R185-2
PTC Resettable Fuse; Radial; 40A 30V T/R

PTC Resettable Fuse; Radial; 40A 30V T/R

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resettable PTCs Resettable PTCs Resettable PTCs Resettable PTCs
Product Number 118-MF-R185-2CT-ND 06X6348 05B2543 103-MF-R185-2
Product Name PTC Resettable Fuses Fuse, Resettable Ptc, 30V, 1.85A, Disc; Thermistor Mounting Bourns Ptc Resettable Fuse, 1.85A, 30Vdc; Product Range Bourns PTC Resettable Fuse; Radial; 40A 30V T/R
Mounting / Packaging Through-Hole Radial Leads
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS RoHS
Unlock Full Specs
to access all available technical data