Bourns, Inc. Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns MF-R160.

Description
FUSE, PTC RESET, 30V, 1.6A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.2mm RoHS Compliant: Yes
Description
FUSE, PTC RESET, 30V, 1.6A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns - 27AC8885 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns
27AC8885
Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns 27AC8885
FUSE, PTC RESET, 30V, 1.6A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.2mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 1.6A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.6A; Tripping Current:3.2A; Time to Trip:8s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:10.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 27AC8885
Product Name Fuse, Ptc Reset, 30V, 1.6A, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1092130-CMF-SDP10-2 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size Tape & Reel
Supply Voltage (VS) 230 volts
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-LR730-ND - DigiKey
Specs
Package Size Strap
Standards and Certifications cURus, TUV
Tj -40 to 85 C (-40 to 185 F)
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details