Bourns, Inc. Fuse, Ptc Reset, 30V, 1.1A, Radial; Product Range Bourns MF-R110.

Description
FUSE, PTC RESET, 30V, 1.1A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm RoHS Compliant: Yes
Datasheet
Description
FUSE, PTC RESET, 30V, 1.1A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Ptc Reset, 30V, 1.1A, Radial; Product Range Bourns - 26AC2074 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30V, 1.1A, Radial; Product Range Bourns
26AC2074
Fuse, Ptc Reset, 30V, 1.1A, Radial; Product Range Bourns 26AC2074
FUSE, PTC RESET, 30V, 1.1A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm RoHS Compliant: Yes

FUSE, PTC RESET, 30V, 1.1A, RADIAL; Product Range:MF-R Series; Voltage Rating:30VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:6.6s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 26AC2074
Product Name Fuse, Ptc Reset, 30V, 1.1A, Radial; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-MSHT020KX-2CT-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 1812; 1812 (4532 Metric), Concave
Standards and Certifications UL; cUL, TUV
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details
PTC Resettable Fuses - 118-MF-R300-2-14TR-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details