The Bourns MF-R Series PTC Resettable Fuse (part number 32AK7853) is designed for low voltage power supply applications, providing overcurrent protection. It operates at a maximum voltage of 60V and can handle a maximum current of 40A. The holding current is rated at 500mA, with a tripping current of 1A, and it typically takes 4 seconds to trip under specified conditions. The fuse features a round shape with a diameter of 7.9mm and a lead spacing of 5.1mm. It is RoHS compliant and halogen-free, ensuring it meets environmental standards. The device can operate within a temperature range of -40 ¬8C to +85 ¬8C, making it suitable for various applications, including computers, general electronics, and automotive uses.
Polymeric PTC Resettable Fuse 60V 500mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V 500mA Ih Through Hole Radial, Disc
PTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:500mA; Tripping Current:1A; Time to Trip:4s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.9mm; Length:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-R050-APCT-ND | 32AK7853 |
| Product Name | PTC Resettable Fuses | Ptc Resettable Fuse, Round, 60V; Product Range Bourns |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV | RoHS |