Bourns, Inc. Fuse, Resettable Ptc, 60V, 0.3A, Th; Product Range Bourns MF-R030.

Description
FUSE, RESETTABLE PTC, 60V, 0.3A, TH; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes
Description
FUSE, RESETTABLE PTC, 60V, 0.3A, TH; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Resettable Ptc, 60V, 0.3A, Th; Product Range Bourns - 26AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60V, 0.3A, Th; Product Range Bourns
26AC2071
Fuse, Resettable Ptc, 60V, 0.3A, Th; Product Range Bourns 26AC2071
FUSE, RESETTABLE PTC, 60V, 0.3A, TH; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60V, 0.3A, TH; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:300mA; Tripping Current:600mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resettable PTCs
Product Number 26AC2071
Product Name Fuse, Resettable Ptc, 60V, 0.3A, Th; Product Range Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data