Polymeric PTC Resettable Fuse 60V 250mA Ih Through Hole Radial, Disc
Polymeric PTC Resettable Fuse 60V 250mA Ih Through Hole Radial, Disc
PPTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:250mA; Tripping Current:500mA; Time to Trip:2.5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm; Length:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 118-MF-R025-2CT-ND | 05B2494 |
| Product Name | PTC Resettable Fuses | Pptc Resettable Fuse, Round, 60V; Product Range Bourns |
| Mounting / Packaging | Through-Hole | |
| Package Size | Radial, Disc | |
| Standards and Certifications | cURus, TUV |