Bourns, Inc. PTC Resettable Fuses MF-R017

Description
Polymeric PTC Resettable Fuse 60V 170mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 170mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MF-R017-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
MF-R017-ND
PTC Resettable Fuses MF-R017-ND
Polymeric PTC Resettable Fuse 60V 170mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 170mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Fuse: PTC polymer; 170mA; Imax: 40A; PCB,THT; bulk; MF-R - 103-MF-R017 - Utmel Electronic Limited
Hong Kong, China
Fuse: PTC polymer; 170mA; Imax: 40A; PCB,THT; bulk; MF-R
103-MF-R017
Fuse: PTC polymer; 170mA; Imax: 40A; PCB,THT; bulk; MF-R 103-MF-R017
Fuse: PTC polymer; 170mA; Imax: 40A; PCB,THT; bulk; MF-R

Fuse: PTC polymer; 170mA; Imax: 40A; PCB,THT; bulk; MF-R

Supplier's Site
Fuse, Ptc Reset, 60V, 170Ma, Radial; Product Range Bourns - 05B2483 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 60V, 170Ma, Radial; Product Range Bourns
05B2483
Fuse, Ptc Reset, 60V, 170Ma, Radial; Product Range Bourns 05B2483
FUSE, PTC RESET, 60V, 170mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:170mA; Tripping Current:340mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

FUSE, PTC RESET, 60V, 170mA, RADIAL; Product Range:MF-R Series; Voltage Rating:60VDC; Holding Current:170mA; Tripping Current:340mA; Time to Trip:3s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:7.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resettable PTCs Circuit Protection Components Resettable PTCs
Product Number MF-R017-ND 103-MF-R017 05B2483
Product Name PTC Resettable Fuses Fuse: PTC polymer; 170mA; Imax: 40A; PCB,THT; bulk; MF-R Fuse, Ptc Reset, 60V, 170Ma, Radial; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data