Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-R010-0-17

Description
Win Source Part Number: 1059750-MF-R010-0-17 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-R Type: Polymeric Package: Bulk Height - Seated (Max): 0.500" (12.70mm) Standard Package: 3,500 Ratings: AEC-Q200 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 200 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.5 Ohms ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 118-MF-R010-0-17 Approval Agency: cUL, cURus, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1059750-MF-R010-0-17 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-R Type: Polymeric Package: Bulk Height - Seated (Max): 0.500" (12.70mm) Standard Package: 3,500 Ratings: AEC-Q200 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 200 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.5 Ohms ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 118-MF-R010-0-17 Approval Agency: cUL, cURus, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1059750-MF-R010-0-17 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1059750-MF-R010-0-17
Circuit Protection - PTC Resettable Fuses 1059750-MF-R010-0-17
Win Source Part Number: 1059750-MF-R010-0-17 Category: Circuit Protection>PTC Resettable Fuses Series: Multifuse®, MF-R Type: Polymeric Package: Bulk Height - Seated (Max): 0.500" (12.70mm) Standard Package: 3,500 Ratings: AEC-Q200 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 60V Current - Max: 40 A Current - Hold (Ih) (Max): 100 mA Current - Trip (It): 200 mA Time to Trip: 4 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm) Resistance - Initial (Ri) (Min): 2.5 Ohms Resistance - Post Trip (R1) (Max): 7.5 Ohms ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Bourns Inc. Other Names: 118-MF-R010-0-17 Approval Agency: cUL, cURus, TUV, UL

Win Source Part Number: 1059750-MF-R010-0-17
Category: Circuit Protection>PTC Resettable Fuses
Series: Multifuse®, MF-R
Type: Polymeric
Package: Bulk
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 3,500
Ratings: AEC-Q200
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 60V
Current - Max: 40 A
Current - Hold (Ih) (Max): 100 mA
Current - Trip (It): 200 mA
Time to Trip: 4 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.291" Dia x 0.122" T (7.40mm x 3.10mm)
Resistance - Initial (Ri) (Min): 2.5 Ohms
Resistance - Post Trip (R1) (Max): 7.5 Ohms
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: 118-MF-R010-0-17
Approval Agency: cUL, cURus, TUV, UL

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R010-0-17-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R010-0-17-ND
PTC Resettable Fuses 118-MF-R010-0-17-ND
Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 100mA Ih Through Hole Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1059750-MF-R010-0-17 118-MF-R010-0-17-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-PSHT010KX-2TR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 0805; 0805 (2012 Metric), Concave
Tj -40 to 125 C (-40 to 257 F)
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - MF-R065-APTB-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV
View Details