Bourns, Inc. PTC Resettable Fuses MF-R005-2

Description
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet
Description
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 118-MF-R005-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R005-2TR-ND
PTC Resettable Fuses 118-MF-R005-2TR-ND
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-R005-2CT-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-R005-2CT-ND
PTC Resettable Fuses 118-MF-R005-2CT-ND
Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc

Polymeric PTC Resettable Fuse 60V 50mA Ih Through Hole Radial, Disc

Buy Now Datasheet
Ptc Resettable Fuse, Round, 60V; Product Range Bourns - 32AK7852 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Round, 60V; Product Range Bourns
32AK7852
Ptc Resettable Fuse, Round, 60V; Product Range Bourns 32AK7852
PTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:50mA; Tripping Current:1mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8mm; Length:- RoHS Compliant: Yes

PTC RESETTABLE FUSE, ROUND, 60V; Product Range:MF-R Series; Voltage Rating:60V; Holding Current:50mA; Tripping Current:1mA; Time to Trip:5s; Fuse Shape:Round; Current Rating Max:40A; Lead Spacing:5.1mm; Diameter:8mm; Length:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resettable PTCs Resettable PTCs
Product Number 118-MF-R005-2TR-ND 32AK7852
Product Name PTC Resettable Fuses Ptc Resettable Fuse, Round, 60V; Product Range Bourns
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications cURus, TUV RoHS
Unlock Full Specs
to access all available technical data