Bourns, Inc. Circuit Protection - PTC Resettable Fuses MF-PSML300-2

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1334897-MF-PSML300-2 Category: Circuit Protection>PTC Resettable Fuses Packaging: Reel - TR Type: Polymeric Size / Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm) Standard Package: 4,500 Mounting: Surface Mount Thickness (Max): 0.032" (0.80mm) Voltage - Max: 6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric), Concave ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 118-MF-PSML300-2DKR, 2266-MF-PSML300-2,11 8-MF-PSML300-2TR,MF- PSML300-2DKR,MF-PSML 300-2DKR-ND,MF-PSML3 00-2TR,MF-PSML300-2T R-ND,MF-PSML300-2CT, MF-PSML300-2CT-ND,11 8-MF-PSML300-2CT,MF- PSML300-2-ND Base Product Number: MF-PSML Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1334897-MF-PSML300-2 Category: Circuit Protection>PTC Resettable Fuses Packaging: Reel - TR Type: Polymeric Size / Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm) Standard Package: 4,500 Mounting: Surface Mount Thickness (Max): 0.032" (0.80mm) Voltage - Max: 6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric), Concave ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 118-MF-PSML300-2DKR, 2266-MF-PSML300-2,11 8-MF-PSML300-2TR,MF- PSML300-2DKR,MF-PSML 300-2DKR-ND,MF-PSML3 00-2TR,MF-PSML300-2T R-ND,MF-PSML300-2CT, MF-PSML300-2CT-ND,11 8-MF-PSML300-2CT,MF- PSML300-2-ND Base Product Number: MF-PSML Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1334897-MF-PSML300-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1334897-MF-PSML300-2
Circuit Protection - PTC Resettable Fuses 1334897-MF-PSML300-2
Manufacturer: Bourns Inc. Win Source Part Number: 1334897-MF-PSML300-2 Category: Circuit Protection>PTC Resettable Fuses Packaging: Reel - TR Type: Polymeric Size / Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm) Standard Package: 4,500 Mounting: Surface Mount Thickness (Max): 0.032" (0.80mm) Voltage - Max: 6V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 0805 (2012 Metric), Concave ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 118-MF-PSML300-2DKR, 2266-MF-PSML300-2,11 8-MF-PSML300-2TR,MF- PSML300-2DKR,MF-PSML 300-2DKR-ND,MF-PSML3 00-2TR,MF-PSML300-2T R-ND,MF-PSML300-2CT, MF-PSML300-2CT-ND,11 8-MF-PSML300-2CT,MF- PSML300-2-ND Base Product Number: MF-PSML Product Status: Obsolete Approval Agency: cURus, TUV RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1334897-MF-PSML300-2
Category: Circuit Protection>PTC Resettable Fuses
Packaging: Reel - TR
Type: Polymeric
Size / Dimension: 0.085" L x 0.053" W (2.15mm x 1.35mm)
Standard Package: 4,500
Mounting: Surface Mount
Thickness (Max): 0.032" (0.80mm)
Voltage - Max: 6V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 0805 (2012 Metric), Concave
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 118-MF-PSML300-2DKR,2266-MF-PSML300-2,118-MF-PSML300-2TR,MF-PSML300-2DKR,MF-PSML300-2DKR-ND,MF-PSML300-2TR,MF-PSML300-2TR-ND,MF-PSML300-2CT,MF-PSML300-2CT-ND,118-MF-PSML300-2CT,MF-PSML300-2-ND
Base Product Number: MF-PSML
Product Status: Obsolete
Approval Agency: cURus, TUV
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PTC Resettable Fuses - 118-MF-PSML300-2TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
118-MF-PSML300-2TR-ND
PTC Resettable Fuses 118-MF-PSML300-2TR-ND
Polymeric PTC Resettable Fuse 6V Ih Surface Mount 0805 (2012 Metric), Concave

Polymeric PTC Resettable Fuse 6V Ih Surface Mount 0805 (2012 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resettable PTCs Resettable PTCs
Product Number 1334897-MF-PSML300-2 118-MF-PSML300-2TR-ND
Product Name Circuit Protection - PTC Resettable Fuses PTC Resettable Fuses
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

PTC Resettable Fuses - CMF-RL55-10-0-ND - DigiKey
Specs
Mounting / Packaging Through-Hole
Package Size Radial, Disc
Standards and Certifications UR
View Details
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
Fuse, Ptc Reset, 60V, 50Ma, Radial; Product Range Bourns - 27AC8878 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Trigger Current 0.1000 amps
Response Time 5.00E9 ns
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details