Win Source Part Number: 1092130-CMF-SDP10-2
Category: Circuit Protection>PTC Resettable Fuses
Series: CMF-SDP
Type: Ceramic
Package: Tape & Reel
Standard Package: 350
Mounting: SMD (SMT)
Thickness (Max): 0.453" (11.50mm)
Voltage - Max: 230V (250V Int)
Current - Max: 1 A
Current - Hold (Ih) (Max): 180 mA
Current - Trip (It): 360 mA
Time to Trip: 3.8 s
Package / Case: 4-SMD Cube
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.433" L x 0.354" W (11.00mm x 9.00mm)
Resistance - 25°C (Typ): 10 Ohms
Alternative Parts (Cross-Reference): PTGL04AR130H2B51B0; PTGL09AR220M6C61B0; PTGL09AR150M3B51B0; B59201P1080A62; B59995C0160A070;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.40.8070
Mfr: Bourns Inc.
Other Names: CMF-SDP10-2-1,CMF-SD
Base Product Number: CMF-SD
Ceramic PTC Resettable Fuse 230V (250V Int) 180mA Ih Surface Mount 4-SMD Cube
Ceramic PTC Resettable Fuse 230V (250V Int) 180mA Ih Surface Mount 4-SMD Cube
Ceramic PTC Resettable Fuse 230V (250V Int) 180mA Ih Surface Mount 4-SMD Cube
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs |
| Product Number | 1092130-CMF-SDP10-2 | CMF-SDP10-2-2-ND |
| Product Name | Circuit Protection - PTC Resettable Fuses | PTC Resettable Fuses |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD (SMT) | Surface Mount Technology (SMT / SMD) |