Bourns, Inc. Fixed Inductors CE0603G-6N8J

Description
IND,0.6X0.3X0.3MM,6. 8NH5%,300MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,6. 8NH5%,300MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-6N8JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-6N8JTR-ND
Fixed Inductors 118-CE0603G-6N8JTR-ND
IND,0.6X0.3X0.3MM,6. 8NH5%,300MA

IND,0.6X0.3X0.3MM,6.8NH5%,300MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-6N8JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N6 0402DC-3N6XJRW , 0402DC-3N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details