Bourns, Inc. Fixed Inductors CE0603G-2N9C

Description
IND,0.6X0.3X0.3MM,2. 90.2NH,450MA
Request a Quote Datasheet
Description
IND,0.6X0.3X0.3MM,2. 90.2NH,450MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-CE0603G-2N9CTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-CE0603G-2N9CTR-ND
Fixed Inductors 118-CE0603G-2N9CTR-ND
IND,0.6X0.3X0.3MM,2. 90.2NH,450MA

IND,0.6X0.3X0.3MM,2.90.2NH,450MA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-CE0603G-2N9CTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-23N 0302CS-23NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details