Bourns, Inc. Surface Mount Inductors CC453232A-470KL

Description
Bourns CC453232A-470KL
Request a Quote Datasheet
Description
Bourns CC453232A-470KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2120632 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120632
Surface Mount Inductors 2120632
Bourns CC453232A-470KL

Bourns CC453232A-470KL

Supplier's Site
Surface Mount Inductors - 2120633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120633P
Surface Mount Inductors 2120633P
Bourns CC453232A-470KL

Bourns CC453232A-470KL

Supplier's Site
Surface Mount Inductors - 2120633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2120633
Surface Mount Inductors 2120633
Bourns CC453232A-470KL

Bourns CC453232A-470KL

Supplier's Site
Fixed Inductors - 118-CC453232A-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Inductor 450mA 1.65Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 450mA 1.65Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Inductor 450mA 1.65Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 450mA 1.65Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232A-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Inductor 450mA 1.65Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 450mA 1.65Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, Aec-Q200, 47Uh, 0.45A Rohs Compliant Bourns - 81AH8864 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, Aec-Q200, 47Uh, 0.45A Rohs Compliant Bourns
81AH8864
Power Inductor, Aec-Q200, 47Uh, 0.45A Rohs Compliant Bourns 81AH8864
POWER INDUCTOR, AEC-Q200, 47UH, 0.45A ROHS COMPLIANT: YES

POWER INDUCTOR, AEC-Q200, 47UH, 0.45A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2120632 2120633P 118-CC453232A-470KLCT-ND 81AH8864
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors Power Inductor, Aec-Q200, 47Uh, 0.45A Rohs Compliant Bourns
Core Material Ferrite; Ferrite Ferrite
Inductance Range 47 microH 47 microH
Q Factor 20 20
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1812 (4532m) 1812
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567721 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details